Samtec Inc. Socket, 1.27Mm, Smt, 70 Position, 2Row; Connector Systems Samtec SFM-135-02-S-D

Description
SOCKET, 1.27MM, SMT, 70 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes
Description
SOCKET, 1.27MM, SMT, 70 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 1.27mm, SMT, 70 Position, 2 Row from Samtec is designed for board-to-board and wire-to-board applications. It features a micro pitch of 1.27mm and is suitable for surface mount technology. The socket has a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and has a contact resistance of 15 mΩ. The product is RoHS compliant and offers a maximum cycle life of 10,000 with gold plating options. The socket is available in various lead styles and includes options for low insertion force contacts and locking features.

Datasheet Summary
Powered by GS/AI

The Socket, 1.27mm, SMT, 70 Position, 2 Row from Samtec is designed for board-to-board and wire-to-board applications. It features a micro pitch of 1.27mm and is suitable for surface mount technology. The socket has a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and has a contact resistance of 15 mΩ. The product is RoHS compliant and offers a maximum cycle life of 10,000 with gold plating options. The socket is available in various lead styles and includes options for low insertion force contacts and locking features.

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Smt, 70 Position, 2Row; Connector Systems Samtec - 97P6626 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 70 Position, 2Row; Connector Systems Samtec
97P6626
Socket, 1.27Mm, Smt, 70 Position, 2Row; Connector Systems Samtec 97P6626
SOCKET, 1.27MM, SMT, 70 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 70 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFM-135-02-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFM-135-02-S-D
CONN RCPT 70POS 0.05 GOLD SMD

CONN RCPT 70POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 97P6626 SFM-135-02-S-D
Product Name Socket, 1.27Mm, Smt, 70 Position, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-04-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers