Samtec Inc. Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec SFM-135-02-S-D-LC-TR

Description
CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec - 97P6641 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec
97P6641
Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec 97P6641
CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P6641
Product Name Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products