Samtec Inc. SMD Electronic Connector SFM-127-02-L-D

Description
CONN RCPT 54POS 0.05 GOLD SMD Product overview: SFM-127-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-127-02-L-D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN RCPT 54POS 0.05 GOLD SMD Product overview: SFM-127-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-127-02-L-D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SFM-127-02-L-D
SMD Electronic Connector 315-SFM-127-02-L-D
CONN RCPT 54POS 0.05 GOLD SMD Product overview: SFM-127-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-127-02-L-D can be used for catalog matching and distributor lookup.

CONN RCPT 54POS 0.05 GOLD SMD Product overview: SFM-127-02-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-127-02-L-D can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1059389-SFM-127-02-L-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1059389-SFM-127-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1059389-SFM-127-02-L-D
Win Source Part Number: 1059389-SFM-127-02-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SFM Number of Positions: 54 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Beryllium Copper Voltage Rating: 250VAC Mated Stacking Heights: 6.15mm, 6.30mm, 7.92mm, 8.08mm, 9.70mm, 9.86mm, 11.61mm, 11.76mm Material Flammability Rating: UL94 V-0 Standard Package: 15 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.185" (4.70mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): FLE-127-01-G-DV-A; FLE-127-01-G-DV-K; SLM-127-01-G-D; 15-92-1050; 5-104652-7; 15-92-1040; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SFM-127

Win Source Part Number: 1059389-SFM-127-02-L-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Tiger Eye™ SFM
Number of Positions: 54
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Beryllium Copper
Voltage Rating: 250VAC
Mated Stacking Heights: 6.15mm, 6.30mm, 7.92mm, 8.08mm, 9.70mm, 9.86mm, 11.61mm, 11.76mm
Material Flammability Rating: UL94 V-0
Standard Package: 15
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.185" (4.70mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): FLE-127-01-G-DV-A; FLE-127-01-G-DV-K; SLM-127-01-G-D; 15-92-1050; 5-104652-7; 15-92-1040;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SFM-127

Buy Now
High-Reliability Tiger Eye Socket Strips, .050
Chicago, IL, United States
High-Reliability Tiger Eye Socket Strips, .050" Pitch Samtec
23W4873
High-Reliability Tiger Eye Socket Strips, .050" Pitch Samtec 23W4873
High-Reliability Tiger Eye Socket Strips, .050" Pitch

High-Reliability Tiger Eye Socket Strips, .050" Pitch

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SFM-127-02-L-D 1059389-SFM-127-02-L-D 23W4873
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets High-Reliability Tiger Eye Socket Strips, .050" Pitch Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1214-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details