Samtec Inc. Socket, 1.27Mm, Lif, 50 Position, 2Row; Connector Systems Samtec SFM-125-L3-S-D

Description
SOCKET, 1.27MM, LIF, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27MM, LIF, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Lif, 50 Position, 2Row; Connector Systems Samtec - 97P6170 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Lif, 50 Position, 2Row; Connector Systems Samtec
97P6170
Socket, 1.27Mm, Lif, 50 Position, 2Row; Connector Systems Samtec 97P6170
SOCKET, 1.27MM, LIF, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, LIF, 50 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P6170
Product Name Socket, 1.27Mm, Lif, 50 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
2 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews - M80-4000000F1-02-308-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers