Samtec Inc. Socket, 1.27Mm, Smt Lif, 50 Position, 2Row; Connector Systems Samtec SFM-125-L2-S-D

Description
SOCKET, 1.27MM, SMT LIF, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27MM, SMT LIF, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Smt Lif, 50 Position, 2Row; Connector Systems Samtec - 97P6131 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt Lif, 50 Position, 2Row; Connector Systems Samtec
97P6131
Socket, 1.27Mm, Smt Lif, 50 Position, 2Row; Connector Systems Samtec 97P6131
SOCKET, 1.27MM, SMT LIF, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, SMT LIF, 50 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P6131
Product Name Socket, 1.27Mm, Smt Lif, 50 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-03-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details