Samtec Inc. SMD Electronic Connector SFM-125-02-L-D-LC

Description
CONN RCPT 50POS 0.05 GOLD SMD Product overview: SFM-125-02-L-D-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-125-02-L-D-L C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 50POS 0.05 GOLD SMD Product overview: SFM-125-02-L-D-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-125-02-L-D-L C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SFM-125-02-L-D-LC
SMD Electronic Connector 315-SFM-125-02-L-D-LC
CONN RCPT 50POS 0.05 GOLD SMD Product overview: SFM-125-02-L-D-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-125-02-L-D-L C can be used for catalog matching and distributor lookup.

CONN RCPT 50POS 0.05 GOLD SMD Product overview: SFM-125-02-L-D-LC from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-125-02-L-D-LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 1.27Mm, Smt, 50 Position, 2Row; Connector Systems Samtec - 97P6253 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 50 Position, 2Row; Connector Systems Samtec
97P6253
Socket, 1.27Mm, Smt, 50 Position, 2Row; Connector Systems Samtec 97P6253
SOCKET, 1.27MM, SMT, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Eye SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 50 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Eye SFM Series RoHS Compliant: Yes

Supplier's Site
Socket, 1.27Mm, Smt, 50 Way Rohs Compliant Samtec - 30AJ7242 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 50 Way Rohs Compliant Samtec
30AJ7242
Socket, 1.27Mm, Smt, 50 Way Rohs Compliant Samtec 30AJ7242
SOCKET, 1.27MM, SMT, 50 WAY ROHS COMPLIANT: YES

SOCKET, 1.27MM, SMT, 50 WAY ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFM-125-02-L-D-LC
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFM-125-02-L-D-LC
CONN RCPT 50POS 0.05 GOLD SMD

CONN RCPT 50POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SFM-125-02-L-D-LC 97P6253 30AJ7242 SFM-125-02-L-D-LC
Product Name SMD Electronic Connector Socket, 1.27Mm, Smt, 50 Position, 2Row; Connector Systems Samtec Socket, 1.27Mm, Smt, 50 Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 250 volts 250 volts
Current Rating 3.2 amps 3.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-02-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
Contacts - 1317G19 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers