Samtec Inc. Socket, 1.27Mm, Smt Lif, 40 Position, 2Row; Connector Systems Samtec SFM-120-L2-S-D

Description
SOCKET, 1.27MM, SMT LIF, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27MM, SMT LIF, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Smt Lif, 40 Position, 2Row; Connector Systems Samtec - 51P3387 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt Lif, 40 Position, 2Row; Connector Systems Samtec
51P3387
Socket, 1.27Mm, Smt Lif, 40 Position, 2Row; Connector Systems Samtec 51P3387
SOCKET, 1.27MM, SMT LIF, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, SMT LIF, 40 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFM-120-L2-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFM-120-L2-S-D
CONN RCPT 40POS 0.05 GOLD SMD

CONN RCPT 40POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 51P3387 SFM-120-L2-S-D
Product Name Socket, 1.27Mm, Smt Lif, 40 Position, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data