Samtec Inc. Socket, 1.27Mm, 40 Position, 2Row; Connector Systems Samtec SFM-120-03-S-D.

Description
SOCKET, 1.27MM, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Eye SFM Series RoHS Compliant: Yes
Description
SOCKET, 1.27MM, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Eye SFM Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, 40 Position, 2Row; Connector Systems Samtec - 28AC2063 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, 40 Position, 2Row; Connector Systems Samtec
28AC2063
Socket, 1.27Mm, 40 Position, 2Row; Connector Systems Samtec 28AC2063
SOCKET, 1.27MM, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Eye SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, 40 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Eye SFM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC2063
Product Name Socket, 1.27Mm, 40 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data