Samtec Inc. Socket, 1.27Mm, 30 Position, 2Row; Connector Systems Samtec SFM-115-T1-S-D-LC

Description
SOCKET, 1.27MM, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27MM, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, 30 Position, 2Row; Connector Systems Samtec - 97P5679 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, 30 Position, 2Row; Connector Systems Samtec
97P5679
Socket, 1.27Mm, 30 Position, 2Row; Connector Systems Samtec 97P5679
SOCKET, 1.27MM, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, 30 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P5679
Product Name Socket, 1.27Mm, 30 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm C Connector, C Straight Plug - 190506 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Minitek ® 2.00mm BTB/WTB - 10072353-G01-02LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers