Samtec Inc. Socket, 1.27Mm, Lif, 30 Position, 2Row; Connector Systems Samtec SFM-115-L3-S-D-LC

Description
SOCKET, 1.27MM, LIF, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27MM, LIF, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Lif, 30 Position, 2Row; Connector Systems Samtec - 97P5671 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Lif, 30 Position, 2Row; Connector Systems Samtec
97P5671
Socket, 1.27Mm, Lif, 30 Position, 2Row; Connector Systems Samtec 97P5671
SOCKET, 1.27MM, LIF, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, LIF, 30 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P5671
Product Name Socket, 1.27Mm, Lif, 30 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22013-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Connector/Terminal/Pin - 51227481 - Radwell International
Specs
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details