Samtec Inc. Connector, Receptacle, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec SFM-115-02-L-D-TR

Description
CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec - 23W4333 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec
23W4333
Connector, Receptacle, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec 23W4333
CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23W4333
Product Name Connector, Receptacle, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Headers, Male Pins - A28650-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Coaxial Adapters - NAAS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details