The High-Reliability Tiger Eye Socket Strips, .050" Pitch, are designed for robust applications requiring secure connections. These socket strips feature a high-density, four-row design and are available in both surface mount and through-hole configurations. They support a current rating of 3.7 A per pin (with two pins powered) and can handle voltages up to 250 VAC and 354 VDC. The operating temperature range is from -55 °C to +125 °C, making them suitable for severe environments. The sockets are equipped with options for screw down, locking clips, friction latching, and weld tab ruggedizing, enhancing their reliability in demanding conditions. They are RoHS compliant and align with MIL-DTL-55302 standards, ensuring they meet high-quality requirements. The materials used include black LCP for the insulator and BeCu or phosphor bronze for the contacts, with various plating options available. Custom solutions and discrete wire assemblies are also offered, providing flexibility for specific project needs.
High-Reliability Tiger Eye Socket Strips, .050" Pitch RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97P5732 |
| Product Name | High-Reliability Tiger Eye Socket Strips, .050" Pitch Rohs Compliant Samtec |