The SFM series is a high-density, four-row, 1.27 mm pitch surface mount connector with shrouded, polarized, and keyed contacts, designed for board-to-board and wire-to-board applications. It supports operating currents up to 3.7A per pin and voltages up to 275 VAC, with a temperature range of -55 °C to +125 °C. The insulator is made of black LCP, and contacts are plated with phosphor bronze over a 50 µin gold or tin finish, with 30 µin gold over nickel. It is Severe Environment Testing qualified and aligns with MIL-DTL-55302. Lead styles include surface mount options such as -L2 and -DH.
CONN RCPT 24POS 0.05 GOLD SMD Product overview: SFM-112-L2-L-D-A-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-112-L2-L-D-A
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 315-SFM-112-L2-L-D-A-N |
| Product Name | SMD Electronic Connector |
| Termination | Solder |