Samtec Inc. SMD Electronic Connector SFM-110-02-S-D

Description
CONN RCPT 20POS 0.05 GOLD SMD Product overview: SFM-110-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-110-02-S-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 20POS 0.05 GOLD SMD Product overview: SFM-110-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-110-02-S-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SFM-110-02-S-D
SMD Electronic Connector 315-SFM-110-02-S-D
CONN RCPT 20POS 0.05 GOLD SMD Product overview: SFM-110-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-110-02-S-D can be used for catalog matching and distributor lookup.

CONN RCPT 20POS 0.05 GOLD SMD Product overview: SFM-110-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-110-02-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector, Socket, 20 Position, 2Row; Connector Systems Samtec - 39P9494 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 20 Position, 2Row; Connector Systems Samtec
39P9494
Board-Board Connector, Socket, 20 Position, 2Row; Connector Systems Samtec 39P9494
BOARD-BOARD CONNECTOR, SOCKET, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 20 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Sckt Strp Skt 20 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec - 81AC9893 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 20 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec
81AC9893
Conn Sckt Strp Skt 20 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec 81AC9893
CONN SCKT STRP SKT 20 POS 1.27MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 20 POS 1.27MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SFM-110-02-S-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFM-110-02-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFM-110-02-S-D
CONN RCPT 20POS 0.05 GOLD SMD

CONN RCPT 20POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SFM-110-02-S-D 39P9494 81AC9893 SFM-110-02-S-D
Product Name SMD Electronic Connector Board-Board Connector, Socket, 20 Position, 2Row; Connector Systems Samtec Conn Sckt Strp Skt 20 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 250 volts 250 volts
Current Rating 3.2 amps 3.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075025-G02-20ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
4 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1701-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers