Samtec Inc. SMD Electronic Connector SFM-110-02-S-D-LC-TR

Description
CONN RCPT 20POS 0.05 GOLD SMD Product overview: SFM-110-02-S-D-LC-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-110-02-S-D-L C-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN RCPT 20POS 0.05 GOLD SMD Product overview: SFM-110-02-S-D-LC-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-110-02-S-D-L C-TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 20 Position, 2 Row, 1.27 mm from Samtec features a micro pitch of 1.27 mm and is designed for board-to-board and wire-to-board applications. It has a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with TFM connectors. The operating temperature range is from -55°C to +125°C, ensuring reliability in various environments. The connector is constructed from black liquid crystal polymer and is RoHS compliant. It supports both surface mount and through-hole mounting options, with a maximum cycle life of 10,000 insertions. The connector also offers low insertion force options and a locking feature for enhanced stability.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 20 Position, 2 Row, 1.27 mm from Samtec features a micro pitch of 1.27 mm and is designed for board-to-board and wire-to-board applications. It has a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with TFM connectors. The operating temperature range is from -55°C to +125°C, ensuring reliability in various environments. The connector is constructed from black liquid crystal polymer and is RoHS compliant. It supports both surface mount and through-hole mounting options, with a maximum cycle life of 10,000 insertions. The connector also offers low insertion force options and a locking feature for enhanced stability.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SFM-110-02-S-D-LC-TR
SMD Electronic Connector 315-SFM-110-02-S-D-LC-TR
CONN RCPT 20POS 0.05 GOLD SMD Product overview: SFM-110-02-S-D-LC-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-110-02-S-D-L C-TR can be used for catalog matching and distributor lookup.

CONN RCPT 20POS 0.05 GOLD SMD Product overview: SFM-110-02-S-D-LC-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-110-02-S-D-LC-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec - 97P5448 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec
97P5448
Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec 97P5448
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFM-110-02-S-D-LC-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFM-110-02-S-D-LC-TR
CONN RCPT 20POS 0.05 GOLD SMD

CONN RCPT 20POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SFM-110-02-S-D-LC-TR 97P5448 SFM-110-02-S-D-LC-TR
Product Name SMD Electronic Connector Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 250 volts 250 volts
Current Rating 3.2 amps 3.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details