Samtec Inc. Socket, 1.27Mm, 14 Position, 2Row; Connector Systems Samtec SFM-107-03-S-D.

Description
SOCKET, 1.27MM, 14 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Eye SFM Series RoHS Compliant: Yes
Description
SOCKET, 1.27MM, 14 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Eye SFM Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, 14 Position, 2Row; Connector Systems Samtec - 28AC2057 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, 14 Position, 2Row; Connector Systems Samtec
28AC2057
Socket, 1.27Mm, 14 Position, 2Row; Connector Systems Samtec 28AC2057
SOCKET, 1.27MM, 14 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Eye SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, 14 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Eye SFM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC2057
Product Name Socket, 1.27Mm, 14 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069525-163402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers
ALTH Rectangular Connectors - 403025M - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2232/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers