Samtec Inc. Rectangular Connectors - SFM-107-02-S-D-A SFM-107-02-S-D-A

Description
Manufacturer: Samtec Inc. Win Source Part Number: 894259-SFM-107-02-S- D-A Series: Tiger Eye™ SFM Operating Temperature Range: -55°C ~ 125°C Features: 14 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: SFM-107 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 894259-SFM-107-02-S- D-A Series: Tiger Eye™ SFM Operating Temperature Range: -55°C ~ 125°C Features: 14 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: SFM-107 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - SFM-107-02-S-D-A - 894259-SFM-107-02-S-D-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SFM-107-02-S-D-A
894259-SFM-107-02-S-D-A
Rectangular Connectors - SFM-107-02-S-D-A 894259-SFM-107-02-S-D-A
Manufacturer: Samtec Inc. Win Source Part Number: 894259-SFM-107-02-S- D-A Series: Tiger Eye™ SFM Operating Temperature Range: -55°C ~ 125°C Features: 14 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: SFM-107 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 894259-SFM-107-02-S-D-A
Series: Tiger Eye™ SFM
Operating Temperature Range: -55°C ~ 125°C
Features: 14 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: SFM-107
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
315-SFM-107-02-S-D-A
SMD Electronic Connector 315-SFM-107-02-S-D-A
CONN RCPT 14POS 0.05 GOLD SMD Product overview: SFM-107-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-107-02-S-D-A can be used for catalog matching and distributor lookup.

CONN RCPT 14POS 0.05 GOLD SMD Product overview: SFM-107-02-S-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-107-02-S-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rcpt, 14Pos, 2Row, 1.27Mm; Connector Systems Samtec - 97P5204 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 14Pos, 2Row, 1.27Mm; Connector Systems Samtec
97P5204
Connector, Rcpt, 14Pos, 2Row, 1.27Mm; Connector Systems Samtec 97P5204
CONNECTOR, RCPT, 14POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, RCPT, 14POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SFM-107-02-S-D-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFM-107-02-S-D-A
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFM-107-02-S-D-A
CONN RCPT 14POS 0.05 GOLD SMD

CONN RCPT 14POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 894259-SFM-107-02-S-D-A 315-SFM-107-02-S-D-A 97P5204 SFM-107-02-S-D-A
Product Name Rectangular Connectors - SFM-107-02-S-D-A SMD Electronic Connector Connector, Rcpt, 14Pos, 2Row, 1.27Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount Surface Mount
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1613640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details