The Socket, 1.27mm, 14 Position, 2 Row from Samtec is designed for board-to-board and wire-to-board applications. It features a micro pitch of 1.27mm and is available in both surface mount and through-hole configurations. The connector is constructed from black liquid crystal polymer and offers a current rating of 3.2 A per pin with a voltage rating of 250 VAC when mated with TFM connectors. It operates within a temperature range of -55°C to +125°C and has a contact resistance of 15 mΩ. The product supports a maximum of 10,000 mating cycles with appropriate plating options. It is RoHS compliant and offers various lead styles and plating options, including low insertion force contacts. This socket is suitable for applications requiring reliable connections in compact spaces.
SOCKET, 1.27MM, 14 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T6068 |
| Product Name | Socket, 1.27Mm, 14 Position, 2Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |