Samtec Inc. Socket, 1.27Mm, Smt, 10 Position, 2Row; Connector Systems Samtec SFM-105-T2-S-D

Description
SOCKET, 1.27MM, SMT, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27MM, SMT, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Smt, 10 Position, 2Row; Connector Systems Samtec - 97P5012 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 10 Position, 2Row; Connector Systems Samtec
97P5012
Socket, 1.27Mm, Smt, 10 Position, 2Row; Connector Systems Samtec 97P5012
SOCKET, 1.27MM, SMT, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 10 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P5012
Product Name Socket, 1.27Mm, Smt, 10 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details