Samtec Inc. Rectangular Connectors - SFM-105-02-S-D SFM-105-02-S-D

Description
Manufacturer: Samtec Inc. Win Source Part Number: 1248167-SFM-105-02-S -D Series: Tiger Eye SFM Packaging: Tube Number of Positions: 10 Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Beryllium Copper Voltage Rating: 250VAC Current Rating: 3.2A per Contact Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Family Name: SFM Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.185" (4.70mm) Contact Shape: Square Manufacturer Homepage: www.samtec.com/ Alternative Parts (Cross-Reference): A-SFM-105-02-L-D; A-SFM-105-02-FM-D; A-SFM-105-02-H-D; Introduction Date: January 22, 2009 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 1248167-SFM-105-02-S -D Series: Tiger Eye SFM Packaging: Tube Number of Positions: 10 Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Beryllium Copper Voltage Rating: 250VAC Current Rating: 3.2A per Contact Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Family Name: SFM Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.185" (4.70mm) Contact Shape: Square Manufacturer Homepage: www.samtec.com/ Alternative Parts (Cross-Reference): A-SFM-105-02-L-D; A-SFM-105-02-FM-D; A-SFM-105-02-H-D; Introduction Date: January 22, 2009 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - SFM-105-02-S-D - 1248167-SFM-105-02-S-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SFM-105-02-S-D
1248167-SFM-105-02-S-D
Rectangular Connectors - SFM-105-02-S-D 1248167-SFM-105-02-S-D
Manufacturer: Samtec Inc. Win Source Part Number: 1248167-SFM-105-02-S -D Series: Tiger Eye SFM Packaging: Tube Number of Positions: 10 Operating Temperature Range: -55°C ~ 125°C Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Beryllium Copper Voltage Rating: 250VAC Current Rating: 3.2A per Contact Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Family Name: SFM Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.185" (4.70mm) Contact Shape: Square Manufacturer Homepage: www.samtec.com/ Alternative Parts (Cross-Reference): A-SFM-105-02-L-D; A-SFM-105-02-FM-D; A-SFM-105-02-H-D; Introduction Date: January 22, 2009 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 1248167-SFM-105-02-S-D
Series: Tiger Eye SFM
Packaging: Tube
Number of Positions: 10
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Beryllium Copper
Voltage Rating: 250VAC
Current Rating: 3.2A per Contact
Material Flammability Rating: UL94 V-0
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Family Name: SFM
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.185" (4.70mm)
Contact Shape: Square
Manufacturer Homepage: www.samtec.com/
Alternative Parts (Cross-Reference): A-SFM-105-02-L-D; A-SFM-105-02-FM-D; A-SFM-105-02-H-D;
Introduction Date: January 22, 2009
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
315-SFM-105-02-S-D
SMD Electronic Connector 315-SFM-105-02-S-D
CONN RCPT 10POS 0.05 GOLD SMD Product overview: SFM-105-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-105-02-S-D can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.05 GOLD SMD Product overview: SFM-105-02-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-105-02-S-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Receptacle, 10 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec - 41P0199 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec
41P0199
Connector, Receptacle, 10 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec 41P0199
CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10 CONTACTS, 2 ROWS, SURFACE MOUNT, 1.27 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SFM-105-02-S-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFM-105-02-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFM-105-02-S-D
CONN RCPT 10POS 0.05 GOLD SMD

CONN RCPT 10POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1248167-SFM-105-02-S-D 315-SFM-105-02-S-D 41P0199 SFM-105-02-S-D
Product Name Rectangular Connectors - SFM-105-02-S-D SMD Electronic Connector Connector, Receptacle, 10 Contacts, 2 Rows, Surface Mount, 1.27 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder Solder Solder
Mounting SMD Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAQB - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 511367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details