The SFM series is a high-density, four-row, 1.27 mm pitch surface mount connector designed for board-to-board and wire-to-board interconnects, with shrouded, polarized, and keyed contacts for secure mating. It features a black LCP insulator, BeCu contact material with gold plating over nickel, and operates from -55 °C to +125 °C. Each pin is rated for 3.7 A and 275 VAC with 10,000 mating cycles. The SFM-105-02-S-D-DS variant specifies 10 positions per row, surface mount tails, a dual screw latching option, and is Severe Environment Testing qualified, aligning with MIL-DTL-55302.
CONN RCPT 10POS 0.05 GOLD SMD Product overview: SFM-105-02-S-D-DS from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFM-105-02-S-D-D
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 315-SFM-105-02-S-D-DS |
| Product Name | SMD Electronic Connector |
| Termination | Solder |