Samtec Inc. Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec SFM-105-02-L-D-LC-K-TR

Description
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec - 23W3602 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
23W3602
Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec 23W3602
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:SFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23W3602
Product Name Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data