Samtec Inc. Socket, 1.27Mm, 100, Pos; Connector Systems Samtec SFC-150-T1-L-D

Description
SOCKET, 1.27MM, 100, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Through Hole Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes
Description
SOCKET, 1.27MM, 100, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Through Hole Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 1.27mm, 100 Pos (part number 97P4854) from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27mm and consists of 100 contacts arranged in 2 rows. The socket is constructed with a black liquid crystal polymer insulator and phosphor bronze contacts, with plating options available in gold or tin over nickel. It has a current rating of 2.9 A per pin and a voltage rating of 350 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C, and it offers a contact resistance of 15 mΩ. The socket is RoHS compliant and supports lead-free soldering. It is suitable for applications requiring high reliability and can withstand up to 10,000 mating cycles with appropriate gold plating.

Datasheet Summary
Powered by GS/AI

The Socket, 1.27mm, 100 Pos (part number 97P4854) from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27mm and consists of 100 contacts arranged in 2 rows. The socket is constructed with a black liquid crystal polymer insulator and phosphor bronze contacts, with plating options available in gold or tin over nickel. It has a current rating of 2.9 A per pin and a voltage rating of 350 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C, and it offers a contact resistance of 15 mΩ. The socket is RoHS compliant and supports lead-free soldering. It is suitable for applications requiring high reliability and can withstand up to 10,000 mating cycles with appropriate gold plating.

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, 100, Pos; Connector Systems Samtec - 97P4854 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, 100, Pos; Connector Systems Samtec
97P4854
Socket, 1.27Mm, 100, Pos; Connector Systems Samtec 97P4854
SOCKET, 1.27MM, 100, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Through Hole Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, 100, POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Through Hole Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P4854
Product Name Socket, 1.27Mm, 100, Pos; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details