Samtec Inc. Connector, Receptacle, 90 Position, 2Row, 1.27Mm; Connector Systems Samtec SFC-145-T2-F-D-A-K-TR

Description
CONNECTOR, RECEPTACLE, 90 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:SFC Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 90 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:SFC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 90 Position, 2Row, 1.27Mm; Connector Systems Samtec - 97P4838 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 90 Position, 2Row, 1.27Mm; Connector Systems Samtec
97P4838
Connector, Receptacle, 90 Position, 2Row, 1.27Mm; Connector Systems Samtec 97P4838
CONNECTOR, RECEPTACLE, 90 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:SFC Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 90 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Connector Mounting:Surface Mount; Product Range:SFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P4838
Product Name Connector, Receptacle, 90 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Barrier Blocks - 40.203-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers