Samtec Inc. SMD Electronic Connector SFC-140-T2-L-D-A

Description
CONN RCPT 80POS 0.05 GOLD SMD Product overview: SFC-140-T2-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFC-140-T2-L-D-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN RCPT 80POS 0.05 GOLD SMD Product overview: SFC-140-T2-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFC-140-T2-L-D-A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket 1.27mm SMT, 80 Position from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27mm and consists of 80 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with a plating option of gold or tin over nickel. This socket has a current rating of 2.9 A per pin and a voltage rating of 350 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and has a contact resistance of 15 mΩ. The product is RoHS compliant and supports lead-free soldering. It is suitable for surface mount applications and has a maximum cycle life of 10,000 with gold plating.

Datasheet Summary
Powered by GS/AI

The Socket 1.27mm SMT, 80 Position from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27mm and consists of 80 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with a plating option of gold or tin over nickel. This socket has a current rating of 2.9 A per pin and a voltage rating of 350 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and has a contact resistance of 15 mΩ. The product is RoHS compliant and supports lead-free soldering. It is suitable for surface mount applications and has a maximum cycle life of 10,000 with gold plating.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SFC-140-T2-L-D-A
SMD Electronic Connector 315-SFC-140-T2-L-D-A
CONN RCPT 80POS 0.05 GOLD SMD Product overview: SFC-140-T2-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFC-140-T2-L-D-A can be used for catalog matching and distributor lookup.

CONN RCPT 80POS 0.05 GOLD SMD Product overview: SFC-140-T2-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFC-140-T2-L-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 1.27Mm, Smt, 80, Position; Connector Systems Samtec - 97P4816 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 80, Position; Connector Systems Samtec
97P4816
Socket, 1.27Mm, Smt, 80, Position; Connector Systems Samtec 97P4816
SOCKET, 1.27MM, SMT, 80, POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 80, POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 315-SFC-140-T2-L-D-A 97P4816
Product Name SMD Electronic Connector Socket, 1.27Mm, Smt, 80, Position; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products