Samtec Inc. SMD Electronic Connector SFC-140-T2-L-D-A-TR

Description
CONN RCPT 80POS 0.05 GOLD SMD Product overview: SFC-140-T2-L-D-A-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFC-140-T2-L-D-A -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 80POS 0.05 GOLD SMD Product overview: SFC-140-T2-L-D-A-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFC-140-T2-L-D-A -TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SFC-140-T2-L-D-A-TR
SMD Electronic Connector 315-SFC-140-T2-L-D-A-TR
CONN RCPT 80POS 0.05 GOLD SMD Product overview: SFC-140-T2-L-D-A-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFC-140-T2-L-D-A -TR can be used for catalog matching and distributor lookup.

CONN RCPT 80POS 0.05 GOLD SMD Product overview: SFC-140-T2-L-D-A-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFC-140-T2-L-D-A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Receptacle, 80 Position, 2Row, 1.27Mm; Connector Systems Samtec - 97P4819 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 80 Position, 2Row, 1.27Mm; Connector Systems Samtec
97P4819
Connector, Receptacle, 80 Position, 2Row, 1.27Mm; Connector Systems Samtec 97P4819
CONNECTOR, RECEPTACLE, 80 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:SFC Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 80 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Product Range:SFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 315-SFC-140-T2-L-D-A-TR 97P4819
Product Name SMD Electronic Connector Connector, Receptacle, 80 Position, 2Row, 1.27Mm; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Shunts, Jumpers - 36-1460R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details