Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFC-140-T1-F-D

Description
CONN RCPT 80POS 0.05 GOLD PCB
Description
CONN RCPT 80POS 0.05 GOLD PCB
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 1.27mm, 80 Position from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27mm and consists of 80 contacts arranged in 2 rows. The connector is through-hole mounted and is compliant with RoHS standards. The insulator is made from black liquid crystal polymer, while the contacts are constructed from phosphor bronze with gold or tin plating over nickel. It has a current rating of 2.9 A per pin and a voltage rating of 350 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C, and it offers a contact resistance of 15 mΩ. The socket is rated for a maximum of 10,000 mating cycles with a gold plating option. It is available with various lead styles and options, including alignment pins and tape and reel packaging for surface mount versions.

Datasheet Summary
Powered by GS/AI

The Socket, 1.27mm, 80 Position from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27mm and consists of 80 contacts arranged in 2 rows. The connector is through-hole mounted and is compliant with RoHS standards. The insulator is made from black liquid crystal polymer, while the contacts are constructed from phosphor bronze with gold or tin plating over nickel. It has a current rating of 2.9 A per pin and a voltage rating of 350 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C, and it offers a contact resistance of 15 mΩ. The socket is rated for a maximum of 10,000 mating cycles with a gold plating option. It is available with various lead styles and options, including alignment pins and tape and reel packaging for surface mount versions.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFC-140-T1-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFC-140-T1-F-D
CONN RCPT 80POS 0.05 GOLD PCB

CONN RCPT 80POS 0.05 GOLD PCB

Supplier's Site
Socket, 1.27Mm, 80, Position; Connector Systems Samtec - 97P4799 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, 80, Position; Connector Systems Samtec
97P4799
Socket, 1.27Mm, 80, Position; Connector Systems Samtec 97P4799
SOCKET, 1.27MM, 80, POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, 80, POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SFC-140-T1-F-D 97P4799
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27Mm, 80, Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers