Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFC-135-T2-F-D-A

Description
CONN RCPT 70POS 0.05 GOLD SMD
Datasheet
Description
CONN RCPT 70POS 0.05 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFC-135-T2-F-D-A
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFC-135-T2-F-D-A
CONN RCPT 70POS 0.05 GOLD SMD

CONN RCPT 70POS 0.05 GOLD SMD

Supplier's Site
Socket, 1.27Mm, Smt, 70, Position; Connector Systems Samtec - 97P4777 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 70, Position; Connector Systems Samtec
97P4777
Socket, 1.27Mm, Smt, 70, Position; Connector Systems Samtec 97P4777
SOCKET, 1.27MM, SMT, 70, POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 70, POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SFC-135-T2-F-D-A 97P4777
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27Mm, Smt, 70, Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-24308 (D-Sub) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details