Samtec Inc. SMD Electronic Connector SFC-130-T2-L-D-A

Description
CONN RCPT 60POS 0.05 GOLD SMD Product overview: SFC-130-T2-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFC-130-T2-L-D-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 60POS 0.05 GOLD SMD Product overview: SFC-130-T2-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFC-130-T2-L-D-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
315-SFC-130-T2-L-D-A
SMD Electronic Connector 315-SFC-130-T2-L-D-A
CONN RCPT 60POS 0.05 GOLD SMD Product overview: SFC-130-T2-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFC-130-T2-L-D-A can be used for catalog matching and distributor lookup.

CONN RCPT 60POS 0.05 GOLD SMD Product overview: SFC-130-T2-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFC-130-T2-L-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SFC-130-T2-L-D-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SFC-130-T2-L-D-A
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFC-130-T2-L-D-A
CONN RCPT 60POS 0.05 GOLD SMD

CONN RCPT 60POS 0.05 GOLD SMD

Supplier's Site
Conn Sckt Strp Skt 60 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec - 81AC9888 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 60 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec
81AC9888
Conn Sckt Strp Skt 60 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec 81AC9888
CONN SCKT STRP SKT 60 POS 1.27MM SLDR ST SMD ROHS COMPLIANT: YES

CONN SCKT STRP SKT 60 POS 1.27MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site
Socket, 1.27Mm, Smt, 60, Pos; Connector Systems Samtec - 97P4751 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 60, Pos; Connector Systems Samtec
97P4751
Socket, 1.27Mm, Smt, 60, Pos; Connector Systems Samtec 97P4751
SOCKET, 1.27MM, SMT, 60, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Eye SFC Series RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 60, POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Eye SFC Series RoHS Compliant: Yes

Supplier's Site
Socket, 1.27Mm, Smt, 60 Way Rohs Compliant Samtec - 74AJ1938 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 60 Way Rohs Compliant Samtec
74AJ1938
Socket, 1.27Mm, Smt, 60 Way Rohs Compliant Samtec 74AJ1938
SOCKET, 1.27MM, SMT, 60 WAY ROHS COMPLIANT: YES

SOCKET, 1.27MM, SMT, 60 WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SFC-130-T2-L-D-A SFC-130-T2-L-D-A 81AC9888 97P4751
Product Name SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Conn Sckt Strp Skt 60 Pos 1.27Mm Sldr St Smd Rohs Compliant Samtec Socket, 1.27Mm, Smt, 60, Pos; Connector Systems Samtec
Termination Solder Solder
Voltage Rating 350 volts 350 volts
Current Rating 3.1 amps 3.1 amps
Unlock Full Specs
to access all available technical data

Similar Products