Samtec Inc. Socket, 1.27Mm, Smt, 60, Position; Connector Systems Samtec SFC-130-T2-F-D

Description
SOCKET, 1.27MM, SMT, 60, POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes
Description
SOCKET, 1.27MM, SMT, 60, POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 1.27mm, SMT, 60 Position from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27mm and is a surface mount receptacle with two rows and 60 contacts. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with gold or tin plating over nickel. The current rating is 2.9 A per pin, and it has a voltage rating of 350 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C, and it has a contact resistance of 15 mΩ. The socket supports a maximum of 10,000 mating cycles with a gold plating option. It is RoHS compliant and offers various options, including alignment pins and tape and reel packaging for ease of handling.

Datasheet Summary
Powered by GS/AI

The Socket, 1.27mm, SMT, 60 Position from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27mm and is a surface mount receptacle with two rows and 60 contacts. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with gold or tin plating over nickel. The current rating is 2.9 A per pin, and it has a voltage rating of 350 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C, and it has a contact resistance of 15 mΩ. The socket supports a maximum of 10,000 mating cycles with a gold plating option. It is RoHS compliant and offers various options, including alignment pins and tape and reel packaging for ease of handling.

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Smt, 60, Position; Connector Systems Samtec - 97P4738 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smt, 60, Position; Connector Systems Samtec
97P4738
Socket, 1.27Mm, Smt, 60, Position; Connector Systems Samtec 97P4738
SOCKET, 1.27MM, SMT, 60, POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMT, 60, POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P4738
Product Name Socket, 1.27Mm, Smt, 60, Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Contacts - 1317G15-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Cable socket - ASI-SD-PG-M12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details