The Socket, 1.27mm, 40 Position from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27mm and consists of 40 contacts arranged in 2 rows. The socket is constructed from black liquid crystal polymer with phosphor bronze contacts, available with gold or tin plating over nickel. It has a current rating of 2.9 A per pin and a voltage rating of 350 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C, and it offers a contact resistance of 15 mΩ. The socket supports a maximum of 10,000 mating cycles with a gold plating option. It is RoHS compliant and suitable for lead-free soldering. The socket is available in various lead styles, including through-hole and surface mount options, and can be customized with alignment pins or tape and reel packaging.
CONN RCPT 40POS 0.05 GOLD PCB Product overview: SFC-120-T1-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SFC-120-T1-L-D can be used for catalog matching and distributor lookup.
SOCKET, 1.27MM, 40, POSITION; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SFC-120-T1-L-D | 97P4656 |
| Product Name | Electronic Connector | Socket, 1.27Mm, 40, Position; Connector Systems Samtec |
| Termination | Solder |