Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SFC-120-T1-L-D-A-K

Description
Win Source Part Number: 1287843-SFC-120-T1-L -D-A-K Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SFC Number of Positions: 40 Features: Board Guide, Pick and Place Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 350VAC Standard Package: 19 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.180" (4.57mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable Current Rating (Amps): 3.1A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SFC-120
Request a Quote Datasheet
Description
Win Source Part Number: 1287843-SFC-120-T1-L -D-A-K Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SFC Number of Positions: 40 Features: Board Guide, Pick and Place Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 350VAC Standard Package: 19 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.180" (4.57mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable Current Rating (Amps): 3.1A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SFC-120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1287843-SFC-120-T1-L-D-A-K - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1287843-SFC-120-T1-L-D-A-K
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1287843-SFC-120-T1-L-D-A-K
Win Source Part Number: 1287843-SFC-120-T1-L -D-A-K Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Tiger Eye™ SFC Number of Positions: 40 Features: Board Guide, Pick and Place Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 350VAC Standard Package: 19 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.180" (4.57mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable Current Rating (Amps): 3.1A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SFC-120

Win Source Part Number: 1287843-SFC-120-T1-L-D-A-K
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Tiger Eye™ SFC
Number of Positions: 40
Features: Board Guide, Pick and Place
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 350VAC
Standard Package: 19
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.050" (1.27mm)
Contact Length - Post: 0.120" (3.05mm)
Insulation Height: 0.180" (4.57mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3.1A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SFC-120

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1287843-SFC-120-T1-L-D-A-K
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Conn, R/a Header, 15Pos, 1Row, 1.5Mm Rohs Compliant Amphenol Communications Solutions - 31AJ0241 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details