Samtec Inc. Socket, 1.27Mm, 20, Pos; Connector Systems Samtec SFC-110-T1-L-D

Description
SOCKET, 1.27MM, 20, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27MM, 20, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, 20, Pos; Connector Systems Samtec - 97P4537 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, 20, Pos; Connector Systems Samtec
97P4537
Socket, 1.27Mm, 20, Pos; Connector Systems Samtec 97P4537
SOCKET, 1.27MM, 20, POS; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, 20, POS; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:SFC Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P4537
Product Name Socket, 1.27Mm, 20, Pos; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data