Samtec Inc. Connector, Interface, 30Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec SEI-130-02-GF-S-M-AB

Description
CONNECTOR, INTERFACE, 30POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, INTERFACE, 30POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Interface, 30Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec - 97P4364 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Interface, 30Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
97P4364
Connector, Interface, 30Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec 97P4364
CONNECTOR, INTERFACE, 30POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, INTERFACE, 30POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P4364
Product Name Connector, Interface, 30Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3239-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5A-6482-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
6 suppliers
D-Sub, D-Shaped Connector Accessories - 2262-A42031-051-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details