Samtec Inc. Interface Connector, 30Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec SEI-130-02-GF-S-E-AB-TR

Description
INTERFACE CONNECTOR, 30POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
INTERFACE CONNECTOR, 30POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Connector, 30Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec - 97P4359 - Newark, An Avnet Company
Chicago, IL, United States
Interface Connector, 30Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
97P4359
Interface Connector, 30Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec 97P4359
INTERFACE CONNECTOR, 30POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

INTERFACE CONNECTOR, 30POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P4359
Product Name Interface Connector, 30Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data