Samtec Inc. connector accessories SEI-130-02-G-S-E-AB

Description
1.00 mm Single Row One-Piece Interface
Request a Quote Datasheet
Description
1.00 mm Single Row One-Piece Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
connector accessories - SEI-130-02-G-S-E-AB - Powell Electronics, Inc.
Swedesboro, NJ, United States
connector accessories
SEI-130-02-G-S-E-AB
connector accessories SEI-130-02-G-S-E-AB
1.00 mm Single Row One-Piece Interface

1.00 mm Single Row One-Piece Interface

Buy Now
Connector, Interface, 30Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec - 97P4341 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Interface, 30Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
97P4341
Connector, Interface, 30Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec 97P4341
CONNECTOR, INTERFACE, 30POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, INTERFACE, 30POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SEI-130-02-G-S-E-AB 97P4341
Product Name connector accessories Connector, Interface, 30Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Contacts - 2243-1347-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers