Samtec Inc. Interface Connector, 25Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec SEI-125-02-GF-S-M-TR

Description
INTERFACE CONNECTOR, 25POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:25Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
INTERFACE CONNECTOR, 25POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:25Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Connector, 25Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec - 97P4332 - Newark, An Avnet Company
Chicago, IL, United States
Interface Connector, 25Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
97P4332
Interface Connector, 25Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec 97P4332
INTERFACE CONNECTOR, 25POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:25Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

INTERFACE CONNECTOR, 25POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:25Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P4332
Product Name Interface Connector, 25Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5A-6442-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details