Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Spring Loaded SEI-125-02-GF-S-M-AT

Description
Win Source Part Number: 1285242-SEI-125-02-G F-S-M-AT Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Series: SEI Pitch: 0.039" (1.00mm) Connector Type: Compression Contact, Non-Gendered Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 3.00µin (0.076µm) Package: Tube Number of Contacts: 25 Standard Package: 17 Mounting: SMD (SMT) Material: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEI-125
Request a Quote Datasheet
Description
Win Source Part Number: 1285242-SEI-125-02-G F-S-M-AT Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Series: SEI Pitch: 0.039" (1.00mm) Connector Type: Compression Contact, Non-Gendered Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 3.00µin (0.076µm) Package: Tube Number of Contacts: 25 Standard Package: 17 Mounting: SMD (SMT) Material: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEI-125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Spring Loaded - 1285242-SEI-125-02-GF-S-M-AT - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Spring Loaded
1285242-SEI-125-02-GF-S-M-AT
Connectors, Interconnects - Rectangular Connectors - Spring Loaded 1285242-SEI-125-02-GF-S-M-AT
Win Source Part Number: 1285242-SEI-125-02-G F-S-M-AT Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Series: SEI Pitch: 0.039" (1.00mm) Connector Type: Compression Contact, Non-Gendered Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 3.00µin (0.076µm) Package: Tube Number of Contacts: 25 Standard Package: 17 Mounting: SMD (SMT) Material: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEI-125

Win Source Part Number: 1285242-SEI-125-02-GF-S-M-AT
Category: Connectors, Interconnects>Rectangular Connectors - Spring Loaded
Series: SEI
Pitch: 0.039" (1.00mm)
Connector Type: Compression Contact, Non-Gendered
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 3.00µin (0.076µm)
Package: Tube
Number of Contacts: 25
Standard Package: 17
Mounting: SMD (SMT)
Material: Phosphor Bronze
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SEI-125

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
408-SEI-125-02-GF-S-M-AT
SMD Electronic Connector 408-SEI-125-02-GF-S-M-AT
CONN SPRING MOD 25POS SMD Product overview: SEI-125-02-GF-S-M-AT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SEI-125-02-GF-S- M-AT can be used for catalog matching and distributor lookup.

CONN SPRING MOD 25POS SMD Product overview: SEI-125-02-GF-S-M-AT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SEI-125-02-GF-S-M-AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Interface, 25Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec - 97P4330 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Interface, 25Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
97P4330
Connector, Interface, 25Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec 97P4330
CONNECTOR, INTERFACE, 25POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:25Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, INTERFACE, 25POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:25Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285242-SEI-125-02-GF-S-M-AT 408-SEI-125-02-GF-S-M-AT 97P4330
Product Name Connectors, Interconnects - Rectangular Connectors - Spring Loaded SMD Electronic Connector Connector, Interface, 25Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details