INTERFACE CONNECTOR, 25POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:25Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97P4317 |
| Product Name | Interface Connector, 25Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec |
| Mounting | Surface Mount |