Samtec Inc. connector accessories SEI-125-02-G-S-E-AB

Description
1.00 mm Single Row One-Piece Interface
Request a Quote Datasheet
Description
1.00 mm Single Row One-Piece Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
connector accessories - SEI-125-02-G-S-E-AB - Powell Electronics, Inc.
Swedesboro, NJ, United States
connector accessories
SEI-125-02-G-S-E-AB
connector accessories SEI-125-02-G-S-E-AB
1.00 mm Single Row One-Piece Interface

1.00 mm Single Row One-Piece Interface

Buy Now
Connector, Interface, 25Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec - 97P4308 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Interface, 25Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
97P4308
Connector, Interface, 25Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec 97P4308
CONNECTOR, INTERFACE, 25POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:25Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, INTERFACE, 25POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:25Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SEI-125-02-G-S-E-AB 97P4308
Product Name connector accessories Connector, Interface, 25Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details