Samtec Inc. CryptoMemory SEI-120-02-GF-S-M-TR

Description
Manufacturer: AMIS Category: CryptoMemory Packaging: Tape & Reel (TR) Part Status: Obsolete Connector Type: Receptacle Number of Contacts: 9 Pitch (mm): 2(mm) Number of Rows: 2 Mounting Type: Surface Mount Material: PVC
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: CryptoMemory Packaging: Tape & Reel (TR) Part Status: Obsolete Connector Type: Receptacle Number of Contacts: 9 Pitch (mm): 2(mm) Number of Rows: 2 Mounting Type: Surface Mount Material: PVC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CryptoMemory -  - Win Source Electronics
Laguna Hills, CA, United States
CryptoMemory
CryptoMemory
Manufacturer: AMIS Category: CryptoMemory Packaging: Tape & Reel (TR) Part Status: Obsolete Connector Type: Receptacle Number of Contacts: 9 Pitch (mm): 2(mm) Number of Rows: 2 Mounting Type: Surface Mount Material: PVC

Manufacturer: AMIS
Category: CryptoMemory
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Connector Type: Receptacle
Number of Contacts: 9
Pitch (mm): 2(mm)
Number of Rows: 2
Mounting Type: Surface Mount
Material: PVC

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
408-SEI-120-02-GF-S-M-TR
SMD Electronic Connector 408-SEI-120-02-GF-S-M-TR
CONN SPRING MOD 20POS SMD Product overview: SEI-120-02-GF-S-M-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SEI-120-02-GF-S- M-TR can be used for catalog matching and distributor lookup.

CONN SPRING MOD 20POS SMD Product overview: SEI-120-02-GF-S-M-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SEI-120-02-GF-S-M-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface Connector, 20Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec - 97P4296 - Newark, An Avnet Company
Chicago, IL, United States
Interface Connector, 20Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
97P4296
Interface Connector, 20Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec 97P4296
INTERFACE CONNECTOR, 20POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

INTERFACE CONNECTOR, 20POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 408-SEI-120-02-GF-S-M-TR 97P4296
Product Name CryptoMemory SMD Electronic Connector Interface Connector, 20Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers