Samtec Inc. connector accessories SEI-120-02-GF-S-M-AT

Description
1.00 mm Single Row One-Piece Interface
Request a Quote Datasheet
Description
1.00 mm Single Row One-Piece Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
connector accessories - SEI-120-02-GF-S-M-AT - Powell Electronics, Inc.
Swedesboro, NJ, United States
connector accessories
SEI-120-02-GF-S-M-AT
connector accessories SEI-120-02-GF-S-M-AT
1.00 mm Single Row One-Piece Interface

1.00 mm Single Row One-Piece Interface

Buy Now
Singapore, Singapore
SMD Electronic Connector
408-SEI-120-02-GF-S-M-AT
SMD Electronic Connector 408-SEI-120-02-GF-S-M-AT
CONN SPRING MOD 20POS SMD Product overview: SEI-120-02-GF-S-M-AT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SEI-120-02-GF-S- M-AT can be used for catalog matching and distributor lookup.

CONN SPRING MOD 20POS SMD Product overview: SEI-120-02-GF-S-M-AT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SEI-120-02-GF-S-M-AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Spring Loaded - 1285244-SEI-120-02-GF-S-M-AT - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Spring Loaded
1285244-SEI-120-02-GF-S-M-AT
Connectors, Interconnects - Rectangular Connectors - Spring Loaded 1285244-SEI-120-02-GF-S-M-AT
Win Source Part Number: 1285244-SEI-120-02-G F-S-M-AT Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Series: SEI Pitch: 0.039" (1.00mm) Connector Type: Compression Contact, Non-Gendered Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 3.00µin (0.076µm) Package: Tube Number of Contacts: 20 Standard Package: 17 Mounting: SMD (SMT) Material: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: Q8443896 Base Product Number: SEI-120

Win Source Part Number: 1285244-SEI-120-02-GF-S-M-AT
Category: Connectors, Interconnects>Rectangular Connectors - Spring Loaded
Series: SEI
Pitch: 0.039" (1.00mm)
Connector Type: Compression Contact, Non-Gendered
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 3.00µin (0.076µm)
Package: Tube
Number of Contacts: 20
Standard Package: 17
Mounting: SMD (SMT)
Material: Phosphor Bronze
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: Q8443896
Base Product Number: SEI-120

Buy Now Datasheet
Connector, Interface, 20Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec - 97P4294 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Interface, 20Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
97P4294
Connector, Interface, 20Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec 97P4294
CONNECTOR, INTERFACE, 20POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, INTERFACE, 20POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SEI-120-02-GF-S-M-AT 408-SEI-120-02-GF-S-M-AT 1285244-SEI-120-02-GF-S-M-AT 97P4294
Product Name connector accessories SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Spring Loaded Connector, Interface, 20Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102694-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details