Samtec Inc. connector accessories SEI-120-02-GF-S-M-AT-TR

Description
1.00 mm Single Row One-Piece Interface
Request a Quote Datasheet
Description
1.00 mm Single Row One-Piece Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
connector accessories - SEI-120-02-GF-S-M-AT-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
connector accessories
SEI-120-02-GF-S-M-AT-TR
connector accessories SEI-120-02-GF-S-M-AT-TR
1.00 mm Single Row One-Piece Interface

1.00 mm Single Row One-Piece Interface

Buy Now
Interface Connector, 20Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec - 97P4295 - Newark, An Avnet Company
Chicago, IL, United States
Interface Connector, 20Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
97P4295
Interface Connector, 20Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec 97P4295
INTERFACE CONNECTOR, 20POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

INTERFACE CONNECTOR, 20POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SEI-120-02-GF-S-M-AT-TR 97P4295
Product Name connector accessories Interface Connector, 20Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221Y28F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-24292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details