The audio products from Win Source Electronics feature a range of connectors designed for reliable performance in various applications. These connectors are available in multiple configurations, including receptacle types with push-in and insert options. The products are constructed from durable materials, such as liquid crystal polymer for the insulator and phosphor bronze for the contacts, ensuring longevity and stability. The connectors support a current rating of up to 2.5 A per pin and have an operating temperature range from -55 °C to +125 °C, making them suitable for demanding environments. They are also RoHS compliant and lead-free solderable, which aligns with modern manufacturing standards. The voltage ratings vary between 155 VAC and 250 VAC depending on the specific model, providing flexibility for different electrical requirements. Engineers may find these connectors beneficial for projects requiring robust audio connections, particularly in applications where space and reliability are critical. The availability of various positions and plating options allows for customization to meet specific design needs.
Manufacturer: Chipown
Category: Audio Products
Packaging: Bulk
Part Status: Active
Connector Type: Receptacle, Push-In and Insert
Number of Contacts: 24
Pitch: 0.200" (5.08mm)
Mounting Type: Through Hole
Material: PVC
Contact Finish Thickness: 7.87µin (0.200µm)
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |