Manufacturer: AMIS
Category: Audio Products
Packaging: Tape & Reel (TR)
Part Status: End of Life
Connector Type: Receptacle
Number of Contacts: 9
Pitch (mm): 4.2(mm)
Mounting Type: Through Hole
Material: PVC
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |