Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Spring Loaded SEI-119-02-G-S-AB

Description
Win Source Part Number: 1056997-SEI-119-02-G -S-AB Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Series: SEI Pitch: 0.039" (1.00mm) Connector Type: Compression Contact, Non-Gendered Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tube Number of Contacts: 19 Standard Package: 29 Mounting: SMD (SMT) Material: Phosphor Bronze Alternative Parts (Cross-Reference): 501571-2007; SEI-120-02-GF-S-M-AB ; SEI-115-02-G-S-M-AB; SEI-120-02-G-S-AB; DF50A-16P-1V(51); DF50A-14P-1V(51); ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEI-119
Request a Quote
Description
Win Source Part Number: 1056997-SEI-119-02-G -S-AB Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Series: SEI Pitch: 0.039" (1.00mm) Connector Type: Compression Contact, Non-Gendered Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tube Number of Contacts: 19 Standard Package: 29 Mounting: SMD (SMT) Material: Phosphor Bronze Alternative Parts (Cross-Reference): 501571-2007; SEI-120-02-GF-S-M-AB ; SEI-115-02-G-S-M-AB; SEI-120-02-G-S-AB; DF50A-16P-1V(51); DF50A-14P-1V(51); ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEI-119
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Spring Loaded - 1056997-SEI-119-02-G-S-AB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Spring Loaded
1056997-SEI-119-02-G-S-AB
Connectors, Interconnects - Rectangular Connectors - Spring Loaded 1056997-SEI-119-02-G-S-AB
Win Source Part Number: 1056997-SEI-119-02-G -S-AB Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Series: SEI Pitch: 0.039" (1.00mm) Connector Type: Compression Contact, Non-Gendered Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tube Number of Contacts: 19 Standard Package: 29 Mounting: SMD (SMT) Material: Phosphor Bronze Alternative Parts (Cross-Reference): 501571-2007; SEI-120-02-GF-S-M-AB ; SEI-115-02-G-S-M-AB; SEI-120-02-G-S-AB; DF50A-16P-1V(51); DF50A-14P-1V(51); ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SEI-119

Win Source Part Number: 1056997-SEI-119-02-G-S-AB
Category: Connectors, Interconnects>Rectangular Connectors - Spring Loaded
Series: SEI
Pitch: 0.039" (1.00mm)
Connector Type: Compression Contact, Non-Gendered
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tube
Number of Contacts: 19
Standard Package: 29
Mounting: SMD (SMT)
Material: Phosphor Bronze
Alternative Parts (Cross-Reference): 501571-2007; SEI-120-02-GF-S-M-AB; SEI-115-02-G-S-M-AB; SEI-120-02-G-S-AB; DF50A-16P-1V(51); DF50A-14P-1V(51);
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SEI-119

Buy Now
Singapore, Singapore
SMD Electronic Connector
408-SEI-119-02-G-S-AB
SMD Electronic Connector 408-SEI-119-02-G-S-AB
CONN SPRING MOD 19POS SMD Product overview: SEI-119-02-G-S-AB from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SEI-119-02-G-S-A B can be used for catalog matching and distributor lookup.

CONN SPRING MOD 19POS SMD Product overview: SEI-119-02-G-S-AB from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-SEI-119-02-G-S-AB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1056997-SEI-119-02-G-S-AB 408-SEI-119-02-G-S-AB
Product Name Connectors, Interconnects - Rectangular Connectors - Spring Loaded SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC 600 Size 1 - 190401(S22098) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Rectangular Connector Accessories - 103682-5-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Cable Connectors - NCN-MG-A500-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details