The Interface Connector, part number 97P4239, features 15 positions in a single row with a 1mm pitch spacing. It is designed as a spring-loaded compression connector suitable for surface mount applications. The connector is constructed with a liquid crystal polymer insulator and phosphor bronze contacts, with gold plating over nickel for enhanced conductivity. It has a current rating of 2.3 A per pin and a voltage rating of 400 VAC, making it suitable for various electronic applications. The operating temperature range is from -55°C to +125°C, and it is RoHS compliant. The connector also offers a mating force of 50g per contact and is rated for a minimum of 100 mating cycles.
INTERFACE CONNECTOR, 15POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:15Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97P4239 |
| Product Name | Interface Connector, 15Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec |
| Mounting | Surface Mount |