Samtec Inc. connector accessories SEI-115-02-G-S-M

Description
1.00 mm Single Row One-Piece Interface
Request a Quote Datasheet
Description
1.00 mm Single Row One-Piece Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
connector accessories - SEI-115-02-G-S-M - Powell Electronics, Inc.
Swedesboro, NJ, United States
connector accessories
SEI-115-02-G-S-M
connector accessories SEI-115-02-G-S-M
1.00 mm Single Row One-Piece Interface

1.00 mm Single Row One-Piece Interface

Buy Now
Connector, Interface, 15Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec - 97P4224 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Interface, 15Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
97P4224
Connector, Interface, 15Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec 97P4224
CONNECTOR, INTERFACE, 15POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:15Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, INTERFACE, 15POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:15Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SEI-115-02-G-S-M 97P4224
Product Name connector accessories Connector, Interface, 15Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data