Samtec Inc. Interface Connector, 10Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec SEI-110-02-GF-S-E-TR

Description
INTERFACE CONNECTOR, 10POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
INTERFACE CONNECTOR, 10POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Connector, 10Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec - 97P4183 - Newark, An Avnet Company
Chicago, IL, United States
Interface Connector, 10Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
97P4183
Interface Connector, 10Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec 97P4183
INTERFACE CONNECTOR, 10POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

INTERFACE CONNECTOR, 10POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P4183
Product Name Interface Connector, 10Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers