Samtec Inc. Connector, Interface, 10Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec SEI-110-02-G-S-E-AB

Description
CONNECTOR, INTERFACE, 10POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, INTERFACE, 10POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Interface, 10Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec - 97P4164 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Interface, 10Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
97P4164
Connector, Interface, 10Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec 97P4164
CONNECTOR, INTERFACE, 10POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, INTERFACE, 10POS, 1ROW, 1MM; Spring Loaded Connector Type:Compression Connector; Pitch Spacing:1mm; No. of Rows:1 Row; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97P4164
Product Name Connector, Interface, 10Pos, 1Row, 1Mm; Spring Loaded Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data